The PSU24315B is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 243 to 292 µF and a rated voltage of 110/125 Vac. It is constructed in a round rugged bakelite case, measuring 1.015 inches in diameter and 2.75 inches in length, and operates within a temperature range of -40 ºC to 65 ºC at 50 Hz to 60 Hz. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 243µF 125V
243µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 243UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU24315B | 2002-PSU24315B | PSU24315B-ND | PSU24315B |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 243 microF | 243 microF | 243 microF | 243 microF |
| WVAC | 125 volts |