The PSU24315A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 243-292 µF and a rated voltage of 110/125 Vac. It is housed in a rugged bakelite case measuring 2 inches in diameter and 3 3/8 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and UL E128034 standards.
243µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 243µF 125V
CAP ALUM 243UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU24315A | 338-3584-ND | 2002-PSU24315A | PSU24315A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 243 microF | 243 microF | 243 microF | 243 microF |
| WVAC | 125 volts |