The Type PSU AC motor start capacitor is a non-polarized aluminum electrolytic capacitor in a round bakelite case, rated for 165 Vac with a capacitance range of 189-227 µF, measuring 1.44 inches in diameter and 3.38 inches in length. It operates within a temperature range of -40 ºC to 65 ºC, supports 50 Hz to 60 Hz frequency, and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 233µF 165V
233µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 233UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU23365A | 2002-PSU23365A | PSU23365A-ND | PSU23365A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 233 microF | 233 microF | 233 microF | 233 microF |
| WVAC | 165 volts |