The PSU23365 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 233-280 µF and a rated voltage of 165 Vac. It is housed in a rugged bakelite case with a diameter of 3 inches and a length of 4 3/8 inches, and operates at 50 Hz to 60 Hz with an operating temperature range of -40 °C to 65 °C. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
233µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 233µF 165V
CAP ALUM 233UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU23365 | PSU23365-ND | 2002-PSU23365 | PSU23365 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 233 microF | 233 microF | 233 microF | 233 microF |
| WVAC | 165 volts |