The PSU23315A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 233-280 µF and a rated voltage of 110/125 Vac. It is constructed in a rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 (Normal Performance) standards. It is listed under UL file no. E128034.
233µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 763277-PSU23315A
Series: PSU
Packaging: Bulk
Operating Temperature Range: -40°C ~ 65°C
Package: Radial, Can - QC Terminals
Voltage Rating: 125V
Applications: Motor Start
Mounting: Chassis Mount
Capacitance: 233μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Family Name: PSU
Categories: Capacitors
Dimension: 1.438" Dia (36.53mm)
Height - Seated (Maximum): 3.435" (87.25mm)
Introduction Date: February 20, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
CAP ALUM 233UF 20% 125V QC TERM Product overview: PSU23315A from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 233UF, 125V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PSU23315A can be used for catalog matching and distributor lookup.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 233µF 125V
CAP ALUM 233UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU23315A | 338-2747-ND | 763277-PSU23315A | 58-PSU23315A | 2002-PSU23315A | PSU23315A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Aluminum Capacitors - PSU23315A | 233UF 125V Capacitor | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 233 microF | 233 microF | 233 microF | 233 microF | 233 microF | 233 microF |
| WVAC | 125 volts | 125 volts | 125 volts |