The PSU21615A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 216 to 259 µF and a rated voltage of 110/125 Vac. It is housed in a round bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Operating temperature ranges from -40ºC to 65ºC, with storage temperatures from -55ºC to 85ºC, and it is designed for 50 Hz to 60 Hz applications.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 216µF 125V
216µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 216UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU21615A | 2002-PSU21615A | PSU21615A-ND | PSU21615A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 216 microF | 216 microF | 216 microF | 216 microF |
| WVAC | 125 volts |