Everett Charles Technologies Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech PR80-1

Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:15A; Overall Length:30.48mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.2" RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:15A; Overall Length:30.48mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech - 91F7159 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
91F7159
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech 91F7159
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:15A; Overall Length:30.48mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.2" RoHS Compliant: Yes

TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:15A; Overall Length:30.48mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7159
Product Name Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details