Everett Charles Technologies Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech PR541-1

Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:7.62mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:7.62mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech - 91F7155 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
91F7155
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech 91F7155
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:7.62mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:7.62mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7155
Product Name Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-SUB-D-BU9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details