Dover Corp. Pipe and Coupling PMCD40-04

Description
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, ALMOND, 120PSI. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, ALMOND, 120PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49282352 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49282352
Pipe and Coupling 49282352
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, ALMOND, 120PSI. FREE 2 YEAR RADWELL WARRANTY

COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, ALMOND, 120PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49282352
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 8 & 6mm. - S51CAYM060080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details