OK International Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal PHT-650335

Description
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal - 69K0165 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal
69K0165
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal 69K0165
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip PHT-650335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width - PHT-650335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip PHT-650335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width
PHT-650335
Metcal Smartheat Soldering Tip PHT-650335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width PHT-650335
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 650

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 650

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 69K0165 PHT-650335
Product Name Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip PHT-650335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details