OK International Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal PHT-650315

Description
TIP, SOLDERING, 30+ CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, 30+ CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal - 01J2021 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal
01J2021
Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal 01J2021
TIP, SOLDERING, 30+ CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip PHT-650315 - Chisel Tip - 0.394 in Tip Length - 0.04 in Tip Width - PHT-650315 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip PHT-650315 - Chisel Tip - 0.394 in Tip Length - 0.04 in Tip Width
PHT-650315
Metcal Smartheat Soldering Tip PHT-650315 - Chisel Tip - 0.394 in Tip Length - 0.04 in Tip Width PHT-650315
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 650

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 650

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 01J2021 PHT-650315
Product Name Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip PHT-650315 - Chisel Tip - 0.394 in Tip Length - 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 160 amps
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details