OK International Focus Pre-heater PCT-102-21

Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet
Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Focus Pre-heater - PCT-102-21 - Metcal
Cypress, CA, United States
Focus Pre-heater
PCT-102-21
Focus Pre-heater PCT-102-21
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board.

Features and Benefits:

  • Accelerates and enhances the lead-free SMT & through-hole rework process
  • Temperature ramps up quickly, maximizing productivity
  • Adjustable knob controls the required temperature to below 300°C
  • Controlled cool-down eliminates thermal shock to PCB and components
  • Thermocouple feedback temperature control regulates output temperature
  • System safety feature automatically shuts off heating when fan is stopped
  • ESD safe
Supplier's Site
Metcal PCT-102-21 PCT-102 Soldering / Rework / Desoldering Station PCT-102-21 - METCAL PCT-102-21 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal PCT-102-21 PCT-102 Soldering / Rework / Desoldering Station PCT-102-21
METCAL PCT-102-21
Metcal PCT-102-21 PCT-102 Soldering / Rework / Desoldering Station PCT-102-21 METCAL PCT-102-21
The Metcal PCT-102-21 PCT-102 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

The Metcal PCT-102-21 PCT-102 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

Buy Now
Convection Preheater System; Supply Voltage Vac Metcal - 73M3918 - Newark, An Avnet Company
Chicago, IL, United States
Convection Preheater System; Supply Voltage Vac Metcal
73M3918
Convection Preheater System; Supply Voltage Vac Metcal 73M3918
CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes

CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PCT-102-21 METCAL PCT-102-21 73M3918
Product Name Focus Pre-heater Metcal PCT-102-21 PCT-102 Soldering / Rework / Desoldering Station PCT-102-21 Convection Preheater System; Supply Voltage Vac Metcal
Equipment Type Preheater
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details