OK International Focus Pre-heater PCT-102-11

Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet
Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Focus Pre-heater - PCT-102-11 - Metcal
Cypress, CA, United States
Focus Pre-heater
PCT-102-11
Focus Pre-heater PCT-102-11
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board.

Features and Benefits:

  • Accelerates and enhances the lead-free SMT & through-hole rework process
  • Temperature ramps up quickly, maximizing productivity
  • Adjustable knob controls the required temperature to below 300°C
  • Controlled cool-down eliminates thermal shock to PCB and components
  • Thermocouple feedback temperature control regulates output temperature
  • System safety feature automatically shuts off heating when fan is stopped
  • ESD safe
Supplier's Site
Convection Preheater System; Supply Voltage Vac Metcal - 47M0963 - Newark, An Avnet Company
Chicago, IL, United States
Convection Preheater System; Supply Voltage Vac Metcal
47M0963
Convection Preheater System; Supply Voltage Vac Metcal 47M0963
CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:115V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes

CONVECTION PREHEATER SYSTEM; Supply Voltage VAC:115V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal PCT-102-11 Soldering / Rework / Desoldering Station PCT-102-11 - METCAL PCT-102-11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal PCT-102-11 Soldering / Rework / Desoldering Station PCT-102-11
METCAL PCT-102-11
Metcal PCT-102-11 Soldering / Rework / Desoldering Station PCT-102-11 METCAL PCT-102-11
The Metcal PCT-102-11 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 115 v ac.

The Metcal PCT-102-11 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 115 v ac.

Buy Now

Technical Specifications

  Metcal Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PCT-102-11 47M0963 METCAL PCT-102-11
Product Name Focus Pre-heater Convection Preheater System; Supply Voltage Vac Metcal Metcal PCT-102-11 Soldering / Rework / Desoldering Station PCT-102-11
Equipment Type Preheater
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 6347923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-3N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details