OK International Programmable Preheater PCT-1000

Description
The PCT-1000 is a programmable preheater that provides users the ability to increase heat capacity with highly controlled thermal output. The PCT-1000 can be used in a variety of processes including soldering, desoldering, SMD rework operations and, with its added heat capacity, will provide faster production rates while lowering overall process temperatures. Features and Benefits: Adds heat capacity and enables lower process temperatures Increases through-put and reliability of soldering, desoldering and SMD rework processes Four-zone programmable settings for time and temperature to create optimum thermal profiles for varying application demands Storage for up to fifty user defined profiles for quick, easy set-up User selectable control of heating at source (internal) or at target (external) Controlled cool-down eliminates thermal shock to PCB and components System safety feature automatically shuts off heating when fan is stopped High efficiency vortex heater design maximizes ramp to temperature for increased productivity
Request a Quote Datasheet
Description
The PCT-1000 is a programmable preheater that provides users the ability to increase heat capacity with highly controlled thermal output. The PCT-1000 can be used in a variety of processes including soldering, desoldering, SMD rework operations and, with its added heat capacity, will provide faster production rates while lowering overall process temperatures. Features and Benefits: Adds heat capacity and enables lower process temperatures Increases through-put and reliability of soldering, desoldering and SMD rework processes Four-zone programmable settings for time and temperature to create optimum thermal profiles for varying application demands Storage for up to fifty user defined profiles for quick, easy set-up User selectable control of heating at source (internal) or at target (external) Controlled cool-down eliminates thermal shock to PCB and components System safety feature automatically shuts off heating when fan is stopped High efficiency vortex heater design maximizes ramp to temperature for increased productivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Preheater - PCT-1000 - Metcal
Cypress, CA, United States
Programmable Preheater
PCT-1000
Programmable Preheater PCT-1000
The PCT-1000 is a programmable preheater that provides users the ability to increase heat capacity with highly controlled thermal output. The PCT-1000 can be used in a variety of processes including soldering, desoldering, SMD rework operations and, with its added heat capacity, will provide faster production rates while lowering overall process temperatures. Features and Benefits: Adds heat capacity and enables lower process temperatures Increases through-put and reliability of soldering, desoldering and SMD rework processes Four-zone programmable settings for time and temperature to create optimum thermal profiles for varying application demands Storage for up to fifty user defined profiles for quick, easy set-up User selectable control of heating at source (internal) or at target (external) Controlled cool-down eliminates thermal shock to PCB and components System safety feature automatically shuts off heating when fan is stopped High efficiency vortex heater design maximizes ramp to temperature for increased productivity

The PCT-1000 is a programmable preheater that provides users the ability to increase heat capacity with highly controlled thermal output. The PCT-1000 can be used in a variety of processes including soldering, desoldering, SMD rework operations and, with its added heat capacity, will provide faster production rates while lowering overall process temperatures.

Features and Benefits:

  • Adds heat capacity and enables lower process temperatures
  • Increases through-put and reliability of soldering, desoldering and SMD rework processes
  • Four-zone programmable settings for time and temperature to create optimum thermal profiles for varying application demands
  • Storage for up to fifty user defined profiles for quick, easy set-up
  • User selectable control of heating at source (internal) or at target (external)
  • Controlled cool-down eliminates thermal shock to PCB and components
  • System safety feature automatically shuts off heating when fan is stopped
  • High efficiency vortex heater design maximizes ramp to temperature for increased productivity
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-PCT-1000-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PCT-1000-ND
Soldering, Desoldering, Rework Products 5358-PCT-1000-ND
DIGITAL PREHEATER, 115/230V, 5.0

DIGITAL PREHEATER, 115/230V, 5.0

Buy Now Datasheet
Metcal PCT-1000 Soldering / Rework / Desoldering Station PCT-1000 - METCAL PCT-1000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal PCT-1000 Soldering / Rework / Desoldering Station PCT-1000
METCAL PCT-1000
Metcal PCT-1000 Soldering / Rework / Desoldering Station PCT-1000 METCAL PCT-1000
The Metcal PCT-1000 1200 w soldering / rework / desoldering station is another quality product from Metcal. Features and LCD display. Provides an output wattage of 1200 w. Provides 19 cfm of air. Input voltage needs to be 100 to 240 v ac.

The Metcal PCT-1000 1200 w soldering / rework / desoldering station is another quality product from Metcal. Features and LCD display. Provides an output wattage of 1200 w. Provides 19 cfm of air. Input voltage needs to be 100 to 240 v ac.

Buy Now
Pre Heater, Programmable; Supply Voltage V Ac Metcal - 65R5950 - Newark, An Avnet Company
Chicago, IL, United States
Pre Heater, Programmable; Supply Voltage V Ac Metcal
65R5950
Pre Heater, Programmable; Supply Voltage V Ac Metcal 65R5950
PRE HEATER, PROGRAMMABLE; Supply Voltage V AC:240V; Heat Temperature Max:350°C; Output Power:1.2kW; Product Range:MRS-1000A Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); External Depth:330mm; External Width:203mm; Height:76mm; RoHS Compliant: Yes

PRE HEATER, PROGRAMMABLE; Supply Voltage V AC:240V; Heat Temperature Max:350°C; Output Power:1.2kW; Product Range:MRS-1000A Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); External Depth:330mm; External Width:203mm; Height:76mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PCT-1000 5358-PCT-1000-ND METCAL PCT-1000 65R5950
Product Name Programmable Preheater Soldering, Desoldering, Rework Products Metcal PCT-1000 Soldering / Rework / Desoldering Station PCT-1000 Pre Heater, Programmable; Supply Voltage V Ac Metcal
Equipment Type Preheater
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-4-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details