OK International Focus Pre-heater PCT-100-21

Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet
Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Focus Pre-heater - PCT-100-21 - Metcal
Cypress, CA, United States
Focus Pre-heater
PCT-100-21
Focus Pre-heater PCT-100-21
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board.

Features and Benefits:

  • Accelerates and enhances the lead-free SMT & through-hole rework process
  • Temperature ramps up quickly, maximizing productivity
  • Adjustable knob controls the required temperature to below 300°C
  • Controlled cool-down eliminates thermal shock to PCB and components
  • Thermocouple feedback temperature control regulates output temperature
  • System safety feature automatically shuts off heating when fan is stopped
  • ESD safe
Supplier's Site
Metcal PCT-100-21 PCT-100 Soldering / Rework / Desoldering Station PCT-100-21 - METCAL PCT-100-21 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal PCT-100-21 PCT-100 Soldering / Rework / Desoldering Station PCT-100-21
METCAL PCT-100-21
Metcal PCT-100-21 PCT-100 Soldering / Rework / Desoldering Station PCT-100-21 METCAL PCT-100-21
The Metcal PCT-100-21 PCT-100 450 w soldering / rework / desoldering station is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

The Metcal PCT-100-21 PCT-100 450 w soldering / rework / desoldering station is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

Buy Now
Convection Preheater; Supply Voltage Vac Metcal - 73M3917 - Newark, An Avnet Company
Chicago, IL, United States
Convection Preheater; Supply Voltage Vac Metcal
73M3917
Convection Preheater; Supply Voltage Vac Metcal 73M3917
CONVECTION PREHEATER; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56"; Width:6.1"RoHS Compliant: Yes

CONVECTION PREHEATER; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:450W; Product Range:-; Plug Type:-; Features:Air Flow: 10.2cfm ; ESD Safe; Variable Temperature Control; Automatic Shut-Off; Height:2.56"; Width:6.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PCT-100-21 METCAL PCT-100-21 73M3917
Product Name Focus Pre-heater Metcal PCT-100-21 PCT-100 Soldering / Rework / Desoldering Station PCT-100-21 Convection Preheater; Supply Voltage Vac Metcal
Equipment Type Preheater
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details