The P5M series variable capacitor, part number 888384-P5M, is a trimmer capacitor designed for applications requiring precise capacitance adjustments. It operates within a temperature range of -55°C to 125°C and offers a capacitance range of 0.6 to 4.5 picofarads, with a maximum voltage rating of 500 volts. The product is supplied in bulk packaging and is user-defined for mounting options. It is categorized as obsolete, indicating limited availability in the market. The part is classified under ECCN EAR99 and has a medium popularity rating, with a significant percentage of counterfeit threats noted in the open market. Engineers should consider the limited supply and demand status when evaluating this component for their projects.
CAP TRIMMER 0.6-4.5PF 500V Product overview: P5M from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5PF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-P5M can be used for catalog matching and distributor lookup.
Manufacturer: Knowles Voltronics
Win Source Part Number: 888384-P5M
Series: P
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 ~ 4.5pF Trimmer Capacitor 500 V - User Defined
Package: Bulk
Mounting: User Defined
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8532.30.0090
CAP TRIMMER 0.6-4.5PF 500V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 65-P5M | 888384-P5M | P5M |
| Product Name | 4.5PF 500V Capacitor | Trimmers, Variable Capacitors - P5M | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| WVDC | 500 volts | ||
| WVAC | 500 volts | ||
| Packing Method | Bulk |