Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P5160G-2C1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5593 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5593
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5593
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5593
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details