Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P3325-0

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:10A; Overall Length:16.38mm; Spring Force Initial:5oz; Spring Force Working Travel:8.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:10A; Overall Length:16.38mm; Spring Force Initial:5oz; Spring Force Working Travel:8.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 95F8684 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
95F8684
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 95F8684
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:10A; Overall Length:16.38mm; Spring Force Initial:5oz; Spring Force Working Travel:8.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:10A; Overall Length:16.38mm; Spring Force Initial:5oz; Spring Force Working Travel:8.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F8684
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products