Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2663G-1C1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 84F964 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
84F964
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 84F964
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F964
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - NECU-S-M12G3-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details