TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:18.03mm; Spring Force Initial:1oz; Spring Force Working Travel:2.2oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50F5568 |
| Product Name | Test Spring Probe, Pcb; Connector Type Everett Charles Tech |
| Current Rating | 3.0 amps |