Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech P2532-0

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.96mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:20.62mm; Spring Force Initial:1oz; Spring Force Working Travel:2.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.96mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:20.62mm; Spring Force Initial:1oz; Spring Force Working Travel:2.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3783 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3783
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3783
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.96mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:20.62mm; Spring Force Initial:1oz; Spring Force Working Travel:2.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.96mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:20.62mm; Spring Force Initial:1oz; Spring Force Working Travel:2.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3783
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details