KNOWLES
NR-30572-000 -- MICROPHONES
Knowles
Microphones
NR-30572-000
Description
Microphones Microphone
Description
Microphones Microphone
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
NR-30572-000 |
NR-30572-000 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
2 mV/Pa (13757 mV/psi)
Impedance
680 ohms
View Details
SN Ratio
68 dB
Features
Digital
Voltage
1.6 to 3.5 volts
View Details
Directivity
Omnidirectional
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Frequency Response
62 to 12500 Hz
Dynamic Range
93 dB re 20µPa
View Details