Knowles RF Filters N016MD9S-T

Description
N016MD9S-T
Request a Quote Datasheet
Description
N016MD9S-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-N016MD9S-TTR-ND - DigiKey
Thief River Falls, MN, United States
N016MD9S-T

N016MD9S-T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 1761-N016MD9S-TTR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 2.8 - 4.6 GHz Bandpass Filter - MFBP-00150PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2800 to 4600 MHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details