OK International Solder Feeder Hand Piece, Feeder System; Accessory Type Metcal MX-H7-SF

Description
SOLDER FEEDER HAND PIECE, FEEDER SYSTEM; Accessory Type:Solder Feeder Hand Piece; For Use With:METCAL MX Solder Wire Feeder System; Product Range:-; Heat Temperature Max:32°C; Output Power:18W; Supply Voltage VAC:230V RoHS Compliant: Yes
Datasheet
Description
SOLDER FEEDER HAND PIECE, FEEDER SYSTEM; Accessory Type:Solder Feeder Hand Piece; For Use With:METCAL MX Solder Wire Feeder System; Product Range:-; Heat Temperature Max:32°C; Output Power:18W; Supply Voltage VAC:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Feeder Hand Piece, Feeder System; Accessory Type Metcal - 02AC9953 - Newark, An Avnet Company
Chicago, IL, United States
Solder Feeder Hand Piece, Feeder System; Accessory Type Metcal
02AC9953
Solder Feeder Hand Piece, Feeder System; Accessory Type Metcal 02AC9953
SOLDER FEEDER HAND PIECE, FEEDER SYSTEM; Accessory Type:Solder Feeder Hand Piece; For Use With:METCAL MX Solder Wire Feeder System; Product Range:-; Heat Temperature Max:32°C; Output Power:18W; Supply Voltage VAC:230V RoHS Compliant: Yes

SOLDER FEEDER HAND PIECE, FEEDER SYSTEM; Accessory Type:Solder Feeder Hand Piece; For Use With:METCAL MX Solder Wire Feeder System; Product Range:-; Heat Temperature Max:32°C; Output Power:18W; Supply Voltage VAC:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AC9953
Product Name Solder Feeder Hand Piece, Feeder System; Accessory Type Metcal
Output Power Capability 18W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094611 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details