OK International Rework Station, 80W, 240V; Supply Voltage V Ac Metcal MX-5010

Description
REWORK STATION, 80W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS-5000 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Plug Type:-; External Depth:130mm; External Width:121mm; RoHS Compliant: Yes
Datasheet
Description
REWORK STATION, 80W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS-5000 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Plug Type:-; External Depth:130mm; External Width:121mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework Station, 80W, 240V; Supply Voltage V Ac Metcal - 80P6552 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 80W, 240V; Supply Voltage V Ac Metcal
80P6552
Rework Station, 80W, 240V; Supply Voltage V Ac Metcal 80P6552
REWORK STATION, 80W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS-5000 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Plug Type:-; External Depth:130mm; External Width:121mm; RoHS Compliant: Yes

REWORK STATION, 80W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS-5000 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Plug Type:-; External Depth:130mm; External Width:121mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 80P6552
Product Name Rework Station, 80W, 240V; Supply Voltage V Ac Metcal
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719515 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details