OK International OEM Parts - OEM Parts (M - N) - MS81V10160-12TA MS81V10160-12TA

Description
Manufacturer: OKI/Metcal Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005593-MS81V10160-1 2TA Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 9 ns Sync/Async: Asynchronous Word Size: 16 b Direction: Unidirectional Number of Pins: 70 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 210 mA
Request a Quote
Description
Manufacturer: OKI/Metcal Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005593-MS81V10160-1 2TA Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 9 ns Sync/Async: Asynchronous Word Size: 16 b Direction: Unidirectional Number of Pins: 70 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 210 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MS81V10160-12TA - 1005593-MS81V10160-12TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MS81V10160-12TA
1005593-MS81V10160-12TA
OEM Parts - OEM Parts (M - N) - MS81V10160-12TA 1005593-MS81V10160-12TA
Manufacturer: OKI/Metcal Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005593-MS81V10160-1 2TA Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 9 ns Sync/Async: Asynchronous Word Size: 16 b Direction: Unidirectional Number of Pins: 70 Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 210 mA

Manufacturer: OKI/Metcal
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005593-MS81V10160-12TA
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 9 ns
Sync/Async: Asynchronous
Word Size: 16 b
Direction: Unidirectional
Number of Pins: 70
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 210 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1005593-MS81V10160-12TA
Product Name OEM Parts - OEM Parts (M - N) - MS81V10160-12TA
Unlock Full Specs
to access all available technical data