Knowles Electronics, LLC. Microphones MR-23151-000

Description
280Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-87.5dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
280Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-87.5dB ±3dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1015-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1015-ND
Microphones 423-1015-ND
280Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-87.5dB ±3dB @ 74dB SPL) Wire Leads

280Hz ~ 5kHz Analog Microphone Electret Condenser Omnidirectional (-87.5dB ±3dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones - MR-23151-000 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
MR-23151-000
Audio Products - Microphones MR-23151-000
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MR-23151-000
Microphones MR-23151-000
Microphones Waterproof Speaker Omni

Microphones Waterproof Speaker Omni

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1015-ND MR-23151-000 MR-23151-000
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details