Knowles Microphones MQM-32325-B118

Description
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel
Description
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Microphones - MQM-32325-B118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
MQM-32325-B118
Microphones MQM-32325-B118
Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Microphones 68 dB A SNR, 0.96mm Height, 0.65mm port, Tape & Reel

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number MQM-32325-B118
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details