Knowles Electronics, LLC. Microphones - MQM-32300-000 MQM-32300-000

Description
Manufacturer: Knowles Win Source Part Number: 763172-MQM-32300-000 Series: MQM Type: MEMS (Silicon) Direction: Omnidirectional Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 763172-MQM-32300-000 Series: MQM Type: MEMS (Silicon) Direction: Omnidirectional Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - MQM-32300-000 - 763172-MQM-32300-000 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MQM-32300-000
763172-MQM-32300-000
Microphones - MQM-32300-000 763172-MQM-32300-000
Manufacturer: Knowles Win Source Part Number: 763172-MQM-32300-000 Series: MQM Type: MEMS (Silicon) Direction: Omnidirectional Categories: Audio Products Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 763172-MQM-32300-000
Series: MQM
Type: MEMS (Silicon)
Direction: Omnidirectional
Categories: Audio Products
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Microphones - MQM-32300-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
MQM-32300-000
Microphones MQM-32300-000
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now
Audio Products - Microphones MQM-32300-000
MIC MEMS OMNI

MIC MEMS OMNI

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 763172-MQM-32300-000 MQM-32300-000 MQM-32300-000
Product Name Microphones - MQM-32300-000 Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details