The MLP962M020EK1A is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 1.5 inches, a height of 0.5 inches, and weighs 30 g typical, with mounting tabs and 18 AWG copper wire terminals. The part operates over a temperature range of -55°C to +85°C, supports up to 4.0 A ripple current at 120 Hz and 4.4 A at 20 kHz with a maximum ESR of 84 mΩ at 25°C, and delivers a 50-year life at +45°C with a nearly hermetic welded seal. It complies with MIL-STD-202 vibration standards and can withstand altitudes over 80,000 feet. A polyester insulation version is available, indicated by the "1" in the part number.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9600µF 20V
9600µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 84mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 9600UF 20% 20V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP962M020EK1A | 2002-MLP962M020EK1A | MLP962M020EK1A-ND | MLP962M020EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9600 microF | 9600 microF | 9600 microF | 9600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |