The MLP962M020EK0B is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), mounting tabs, and a very low profile of 0.5 inches. The capacitor has a capacitance tolerance of ±20%, a maximum ESR of 84 mΩ at 120 Hz, and a rated ripple current of 4.0 A at 85 °C. It operates from −55 °C to +85 °C for voltages ≤250 Vdc, with a 50-year life expectancy at +45 °C. The unit includes a welded, nearly hermetic seal and is rated for over 80,000 feet altitude. Terminal leads are 18 AWG copper wire with tin-lead electroplate, supporting up to 20 amps. ESL is less than 30 nH at 1 MHz, and the part withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP962M020EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |