The MLP962M020EK0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 1.5-inch case length and 18 AWG copper wire terminals. It has a rated voltage of 20 Vdc, a capacitance of 9600 µF, a capacitance tolerance of ±20%, and a maximum ESR of 84 mΩ at 120 Hz. Its ripple current rating is 4.0 A at 85 °C case temperature, with a maximum core temperature of 88 °C. The capacitor operates within a temperature range of -55 °C to +85 °C and meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10 g. It has an internal welded seal supporting a 50-year life at +45 °C, weighs 30 g, and has an ESL of less than 30 nH measured at 1 MHz. Thermal resistance is 2.9 °C/W without a heatsink.
9600µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 84mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 9600µF 20V
CAP ALUM 9600UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP962M020EK0A | MLP962M020EK0A-ND | 2002-MLP962M020EK0A | MLP962M020EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9600 microF | 9600 microF | 9600 microF | 9600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |