The MLP842M035EA1E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for ultra-long-life, low-profile applications. It has a 2.0-inch case length (EA), 8400 µF capacitance at 35 Vdc, and ±20% tolerance. At 85 °C, the ripple current is 5.4 A, doubling with a heatsink. ESR is 59 mΩ at 120 Hz. The part operates from −55 °C to +85 °C and is rated for 50-year life at +45 °C with a welded seal. Weight is 42 g, terminals are 18 AWG copper, and ESL is under 30 nH. It meets MIL-STD-202 vibration standards and supports altitudes above 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP842M035EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |