The MLP842M035EA1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a flatpack case, 2.0-inch length, and weighs 42 g. Rated at 35 Vdc and 8400 µF with ±20% tolerance, it operates from -55°C to +85°C. The maximum ESR is 59 mΩ at 25°C, with a rated ripple current of 5.4 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. It includes a polyester insulation wrap and a welded aluminum case. Endurance life is 2000 hours at +85°C with ±10% capacitance change and doubled ESR. Thermal resistance is 2.4 °C/W with polyester insulation. The capacitor achieves a 50-year life at +45°C, withstands above 80,000 ft altitude, and has an ESL under 30 nH at 1 MHz. Terminals are 18 AWG tin-lead electroplated copper wire, rated for 20 A.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
8400µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 59mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8400UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP842M035EA1A | 2002-MLP842M035EA1A | MLP842M035EA1A-ND | MLP842M035EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |