The MLP842M035EA0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for low-profile voltage holdup and filtering in demanding applications. It has a case length of 2.0 inches, weighs 42 g typical, and uses 18 AWG copper wire terminals with tin-lead electroplate. It operates at 35 Vdc with a capacitance of 8400 µF and ±20% tolerance, and supports a maximum ripple current of 5.4 A at 120 Hz and 6.1 A at 20 kHz at 85°C case temperature. The capacitor is rated for a temperature range of -55°C to +85°C, with a 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Its ESL is less than 30 nH at 1 MHz, and it can be heatsinked to double ripple current capability. The case is aluminum with a welded, nearly hermetic seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP842M035EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |