The MLP842M035EA0D is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 2.0-inch case length and 8400 µF capacitance at 35 Vdc. It has a ±20% capacitance tolerance, a maximum ESR of 59 mΩ at 120 Hz, and a rated ripple current of 5.4 A at 85 °C. The component supports operation from -55 °C to +85 °C, with a 50-year life at +45 °C and a hermetic welded seal. It includes mounting tabs and 18 AWG copper wire terminals, with a typical weight of 42 g. Thermal resistance is 2.1 °C/W without a heatsink, and ripple current capability doubles when heatsinked. ESL is less than 30 nH at 1 MHz.
8400µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 59mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
CAP ALUM 8400UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP842M035EA0D | MLP842M035EA0D-ND | 2002-MLP842M035EA0D | MLP842M035EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |