The MLP821M250EB0C is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 250 Vdc, and a capacitance of 8200 µF with ±20% tolerance. The part features a nearly hermetic welded seal for 50-year life at +45°C, operates from −55°C to +85°C, and supports ripple currents up to 3.8 A at 85°C with a maximum ESR of 172 mΩ at 120 Hz. The case is aluminum with 18 AWG copper wire terminals, and it complies with vibration testing per MIL-STD-202 Method 204. Thermal resistance from core to case permits doubling ripple current when mounted to a heatsink, and the capacitor meets endurance and shelf life tests at +85°C.
820µF 250V Aluminum Electrolytic Capacitors FlatPack 172mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 820µF 250V
CAP ALUM 820UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP821M250EB0C | MLP821M250EB0C-ND | 2002-MLP821M250EB0C | MLP821M250EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |