The MLP802M025EK1E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), a rated voltage of 25 Vdc, and a capacitance of 8000 µF with a tolerance of ±20%. The part features a welded, nearly hermetic seal for a 50-year life at +45°C, operates from -55°C to +85°C, and has an ESR of 87 mΩ at 25°C. It supports a rated ripple current of 3.9 A at 120 Hz and 4.4 A at 20 kHz under 85°C case temperature. The case is made of aluminum with 18 AWG copper leads, and thermal resistance from case to ambient is 2.9 °C/W without a heatsink. It meets MIL-STD-202 vibration testing at 10g and has an ESL of less than 30 nH at 1 MHz. The polyester tape wrap adds up to 0.020 inches to dimensions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP802M025EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |