The MLP771M150EA1E is a 150 Vdc, 770 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for ultra-long life and low-profile use in military and telecom applications. It has a 2.0-inch case length, weighs 42 g, and uses 18 AWG copper wire terminals. Rated for 50-year life at +45 °C with a welded seal, it withstands operation to 80,000 feet altitude and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Ripple current is 2.7 A at 120 Hz and 3.2 A at 20 kHz at 85 °C case temperature, with a maximum core temperature of 88 °C. ESR is 238 mΩ at 25 °C, ESL is less than 30 nH at 1 MHz, and thermal resistance is 1.9 °C/W with heatsinking. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP771M150EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |