The MLP771M150EA1C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in demanding applications such as military and telecom systems. It features a 2.0-inch case length, weighs 42 grams, and uses polyester insulation with a mounting style of four leads. The capacitor operates at a rated voltage of 150 Vdc, has a capacitance of 770 µF with a tolerance of ±20%, and a maximum ESR of 238 mΩ at 25 °C. Ripple current capability is rated at 2.7 A at 120 Hz and 3.2 A at 20 kHz under 85 °C case temperature. It supports a temperature range of -40 °C to +85 °C, withstands 10g vibration per MIL-STD-202, and features a nearly hermetic welded seal for a 50-year life at +45 °C. The ESL is less than 30 nH measured at 1 MHz.
770µF 150V Aluminum Electrolytic Capacitors FlatPack 238mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 150V
CAP ALUM 770UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP771M150EA1C | MLP771M150EA1C-ND | 2002-MLP771M150EA1C | MLP771M150EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |