The MLP771M150EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, a rated voltage of 150 Vdc, and a capacitance of 770 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 238 mΩ at 25 °C and a ripple current rating of 2.7 A at 120 Hz and 3.2 A at 20 kHz. It operates within a temperature range of -40°C to +85°C, with a 50-year life expectancy at 45 °C. The device uses a polyester insulation with a four-lead mounting style and has a typical weight of 42 g. It meets MIL-STD-202 vibration standards with a 10g amplitude and can withstand altitudes exceeding 80,000 feet. The case is aluminum, and the terminals are 18 AWG copper wire with tin-lead electroplate.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP771M150EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |