The MLP771M150EA0C is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length, weighs 42 g, and uses 18 AWG copper wire terminals. Rated at 150 Vdc and 770 µF with ±20% tolerance, it operates from -40°C to +85°C. Maximum ripple current is 2.7 A at 120 Hz and 3.2 A at 20 kHz at 85 °C case temperature. ESR is 238 mΩ at 120 Hz and 166 mΩ at 20 kHz. ESL is less than 30 nH. The flat case enables heatsinking to double ripple current capability. It has a 50-year life at +45 °C with a hermetic welded seal and meets MIL-STD-202 vibration standards.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 150V
770µF 150V Aluminum Electrolytic Capacitors FlatPack 238mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 770UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP771M150EA0C | 2002-MLP771M150EA0C | MLP771M150EA0C-ND | MLP771M150EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |