The MLP771M150EA0A is a 770 µF, 150 Vdc aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in military and telecom applications. It has a 2.0-inch case length, weighs 42 g, and features 18 AWG copper wire terminals with a tin-lead electroplate. The capacitor operates from -40°C to +85°C, supports up to 2.7 A ripple current at 85°C, and meets a 2000-hour endurance test at full load. Its impedance ratio at -20°C to +25°C is ≤4, and it has an ESL of less than 30 nH. The case is aluminum with a welded seal for long-life operation, and the top and bottom surfaces are designed for heatsinking to double ripple current capability. Vibration compliance is per MIL-STD-202 Method 204 and IEC 60068-2-6 with a 10g specification. Capacitance tolerance is ±20%.
770µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 238mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 150V
CAP ALUM 770UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP771M150EA0A | MLP771M150EA0A-ND | 2002-MLP771M150EA0A | MLP771M150EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |