The MLP601M200EA0C is an aluminum electrolytic FlatpackTM capacitor for voltage holdup and filtering, with a 2.0-inch case length and 42 g weight. Rated at 200 Vdc, it provides 600 µF capacitance with ±20% tolerance, a maximum ESR of 261 mΩ at 25°C, and ripple current ratings of 2.6 A at 120 Hz and 3.2 A at 20 kHz at 85°C case temperature. It operates from -40°C to +85°C, features a nearly hermetic welded seal for 50-year life at +45°C, and supports internal core temperatures up to 88°C. ESL is less than 30 nH. The part uses 18 AWG tin-lead plated copper terminals and can be heatsunk to double ripple current capability. It meets 10g vibration requirements per MIL-STD-202 and IEC 60068-2-6. Mounting style is two leads, no tabs.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 200V
600µF 200V Aluminum Electrolytic Capacitors FlatPack 261mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 600UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP601M200EA0C | 2002-MLP601M200EA0C | MLP601M200EA0C-ND | MLP601M200EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |