The MLP601M200EA0A is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in demanding applications such as military and telecom systems. It has a case length of 2.0 inches and weighs 42 g typical, with mounting tabs and 18 AWG copper wire terminals. Rated at 200 Vdc, it provides 600 µF capacitance with ±20% tolerance, a maximum ESR of 261 mΩ at 25 °C, and a ripple current capability of 2.6 A at 85 °C case temperature. Its operating temperature range is -40°C to +85°C, with 50-year life expectancy at +45°C and a maximum core temperature of 88 °C. The unit meets MIL-STD-202 vibration standards and features a nearly hermetic welded seal. Ripple current capability doubles when attached to an external heatsink.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 200V
600µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 261mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 600UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP601M200EA0A | 2002-MLP601M200EA0A | MLP601M200EA0A-ND | MLP601M200EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |