The MLP562M063EB1E is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), a rated voltage of 63 Vdc, and a capacitance of 5600 µF with a tolerance of ±20%. It supports a ripple current of 8.3 A at 85°C with no heatsink and achieves a 50-year operational life at +45°C with a nearly hermetic welded seal. The capacitor operates from -55°C to +85°C, withstands 10g vibration per MIL-STD-202, and has an ESL of less than 30 nH at 1 MHz. Thermal performance improves with an external heatsink, doubling ripple current capability. The case is aluminum with hook leads and no tabs, and a polyester wrap may add up to 0.020 inches to dimensions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M063EB1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |