The MLP562M035EK1A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 1.5-inch case length and a rated voltage of 35 Vdc. It has a capacitance of 5600 µF with a tolerance of ±20%, and a maximum ESR of 90 mΩ at 120 Hz. The capacitor supports a ripple current of 3.4 A at 85°C without a heatsink and can handle up to 4.4 A with a heatsink. It features a nearly hermetic welded seal for a 50-year life at 45°C, operates over a temperature range of -55°C to +85°C, and meets MIL-STD-202 vibration standards. The part includes polyester insulation and mounting tabs, and weighs 30 g typical.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 90mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK1A | MLP562M035EK1A-ND | 2002-MLP562M035EK1A | MLP562M035EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |