The MLP562M035EK0E is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in compact electronic assemblies. It has a 1.5-inch case (EK) and weighs 30 g. Rated for 35 Vdc, it offers 5600 µF with ±20% tolerance. Maximum ESR is 90 mΩ at 25°C; rated ripple current is 3.4 A at 120 Hz and 4.4 A at 20 kHz. Operating temperature ranges from -55°C to +85°C. The nearly hermetic welded seal ensures 50-year life at +45°C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with 18 AWG copper wire terminals. This variant features hook leads/no tabs (code 'E'), distinguishing it from the mounting tab version (code 'A'). ESL is less than 30 nH at 1 MHz. Ripple current capability doubles when heatsinked.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M035EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |