The MLP562M035EK0D is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a case code EK with a length of 1.5 inches and a weight of 30 g typical. The part has a rated voltage of 35 Vdc, a capacitance of 5600 µF, and a capacitance tolerance of ±20%. The ESR is 90 mΩ at 25 °C and 70 mΩ at 20 kHz, with a rated ripple current of 3.4 A at 120 Hz and 4.4 A at 20 kHz at 85 °C case temperature. The component operates from -55 °C to +85 °C for voltages ≤250 Vdc, has a 50-year rated life at +45 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The negative lead is welded to the case with 18 AWG copper wire terminals. Mounting style D includes hook leads and tabs.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 90mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK0D | MLP562M035EK0D-ND | 2002-MLP562M035EK0D | 192-MLP562M035EK0D | MLP562M035EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAP ALUM 5600UF 35V | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |