The MLP562M035EK0C is an aluminum electrolytic Flatpack capacitor for voltage holdup and filtering, with a 1.5-inch case length and mounting tabs. It is rated at 35 Vdc and 5600 µF with ±20% tolerance, and features a nearly hermetic seal for 50-year life at +45°C. Ripple current is 3.4 A at 120 Hz and 4.4 A at 20 kHz at +85°C case temperature. ESR is 90 mΩ max at 25°C. The case is aluminum with welded negative lead and tabs, weighs 30 g typical, and has ESL under 30 nH at 1 MHz. It operates from -55°C to +85°C for voltages ≤250 Vdc and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance is 2.9 °C/W with no heatsink.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
5600µF 35V Aluminum Electrolytic Capacitors FlatPack 90mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK0C | 2002-MLP562M035EK0C | MLP562M035EK0C-ND | MLP562M035EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |